QNAP logo

QNAP TS-569 PRO NAS Tower Intel Atom® 1 GB 20 TB HDD Linux Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59279
Info modified on:
31 Mar 2024, 19:36:34
Short summary description QNAP TS-569 PRO NAS Tower Intel Atom® 1 GB 20 TB HDD Linux Black:

QNAP TS-569 PRO, NAS, Tower, Intel Atom®, 1 GB, 20 TB, HDD

Long summary description QNAP TS-569 PRO NAS Tower Intel Atom® 1 GB 20 TB HDD Linux Black:

QNAP TS-569 PRO. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor frequency: 2.13 GHz. Internal memory: 1 GB. Total installed storage capacity: 20 TB, Installed storage drive type: HDD. Operating system installed: Linux

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.