QNAP TS-470U-RP, NAS, Rack (1U), Intel® Celeron®, 2 GB, DDR3, 0 TB
QNAP TS-470U-RP. Type: NAS. Chassis type: Rack (1U). Processor family: Intel® Celeron®, Processor frequency: 2.7 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB. Operating system installed: Linux