QNAP logo

QNAP TS-459 Pro+ Turbo NAS 8TB Tower 1 GB Linux

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62117
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-459 Pro+ Turbo NAS 8TB Tower 1 GB Linux:

QNAP TS-459 Pro+ Turbo NAS 8TB, Tower, 1 GB, 8 TB, Linux

Long summary description QNAP TS-459 Pro+ Turbo NAS 8TB Tower 1 GB Linux:

QNAP TS-459 Pro+ Turbo NAS 8TB. Chassis type: Tower. Processor frequency: 1.8 GHz. Internal memory: 1 GB. Total installed storage capacity: 8 TB. Operating system installed: Linux

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.