location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-451A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-451A-2G-US show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 10:01:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Tower Green, White
  • - QNAP Turbo System 4.2
  • - Number of storage drives supported: 4 HDD & SSD
  • - Intel® Celeron® N3060 1.6 GHz Intel® HD Graphics 400
  • - 2 DDR3L Memory slots: 2 SO-DIMM
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN
Long product name QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White :
The long product name of QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS, 0TB, 4-bay, Intel Celeron N3060, 2GB DDR3L, Gigabit RJ45 LAN, USB 3.0, HDMI
More>>>
QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White:
The official description of QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-451A is your ideal personal home server that is powered by the dual-core Intel Celeron CPU with an innovative feature of direct-access via a USB QuickAccess. This makes the TS-451A support both file transmission directly via USB, or over the network via Ethernet.

The TS-451A is a powerful and easy-to-use storage solution ideal for backup, synchronization, file-share, remote access, and multimedia enjoyment. Meeting the demands of photographers and avid creatives, the TS-451A allows users to quickly access, backup and share files in the most flexible and simple ways. Powered by a 14nm Intel Celeron N3060 dual-core 1.6GHz processor, the QNAP becomes the ultimate personal cloud for the home or SOHO environment.

Some highlighted features include:

Backup to a remote location or to 3rd party cloud services i.e Dropbox, Google Drive, Amazon S3 and more
Complete multimedia server with a seamless integration with Plex, Kodi, Emby along with DLNA, Airplay, and Chromecast support.
USB QuickAccess port for direct file transfer and access without network connection
Supports 4K hardware decoding and transcodes 4K H.264 videos on-the-fly or offline (30Hz)
Supports HDMI output for a full theater experience
Virtualization-ready via. Virtualization Station & Container Station

Short summary description QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White:
This short summary of the QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-451A, NAS, Tower, Intel® Celeron®, N3060, 2 GB, DDR3L

Long summary description QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White:
This is an auto-generated long summary of QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White based on the first three specs of the first five spec groups.

QNAP TS-451A. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3L. Operating system installed: QNAP Turbo System

Storage
Storage drive interface *
Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
4
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3060
Processor frequency *
1.6 GHz
Processor boost frequency
2.48 GHz
Processor cores
2
Processor threads
2
Processor cache
2 MB
CPU configuration (max)
1
ECC supported by processor
No
Integrated 4G WiMAX
No
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
PCI Express slots version
2.0
Processor cache type
L2
Processor code
SR2KN
Processor codename
Braswell
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
25 x 27 mm
Processor series
Intel Celeron N3000 series
Processor socket
BGA 1170
Scenario Design Power (SDP)
4 W
Stepping
D1
System bus rate
5 GT/s
Tjunction
90 °C
Thermal Design Power (TDP)
6 W
On-board graphics card model
Intel® HD Graphics 400
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory
Internal memory *
2 GB
Internal memory type
DDR3L
Maximum RAM supported
8 GB
Memory slots
2
Memory form factor
SO-DIMM
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and SMSC
Link aggregation
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
On-board graphics card DirectX version
12.0
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Green, White
Number of fans
1 fan(s)
Fan diameter
12 cm
LED indicators
HDD, Power, Reset, Status, USB
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
18.1 dB
Card reader integrated
Yes
Compatible memory cards
SD
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Windows 10 Enterprise, Windows 7 Enterprise, Windows 8 Enterprise
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
External
Number of power supply units
1
Weight & dimensions
Width *
160 mm
Depth *
219 mm
Height *
169 mm
Packaging content
External power adapter
Yes
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
28
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Identity Protection Technology version
1.00
Intel Rapid Storage Technology
No
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Connect Technology
No
Intel Smart Connect Technology version
0.00
Intel Smart Response Technology version
0.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® OS Guard
No
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
4
Number of execution units
12
Thermal Monitoring Technologies
Yes
UART
Yes
Home Networking (by Intel)
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
91832
Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:37:50
Uk has collected 16 expert reviews for QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techteamgb.co.uk
Updated:
2017-01-25 01:37:50
This 4 bay NAS from QNAP has an interesting feature, a USB port on the front… Want one? Amazon: prourls.co/YMEu Check out our awesome website! techteamgb.co.uk Vessel: vessel.com/techteamgb - Want to get anything nice? Be sure use to use these! Amazon.co...
88%
kitguru.net
Updated:
2017-01-25 01:37:50
At the heart of the TS-451A-4G is an Intel Celeron N3060 dual-core CPU with a clock speed of 1.6GHz (burst up to 2.48GHz) backed up by 4GB of DDR3L-1600 dual-channel memory. There is a version of the TS-451A which comes with 2GB of memory pre-installed, t...
Good Connectivity, QTS software, Ease of setting up, QuickAccess port...
Bad QuickAccess cable not bundled, No physical security for the drive bay doors, RAID 5 performance lagged behind in some tests.
Bottom line QNAP have aimed the TS-451A at the Home, SOHO and Workgroup markets. While it is indeed equipped to deal with all three potential environments, the NAS does lean more towards home use. With its 4K playback support and HDMI port, plus the streaming and oth...
85%
thestreamingblog.com
Updated:
2018-06-07 09:54:02
Bringing the cinema into your home is becoming increasingly popular with people everywhere and thanks to the rapidly rising interest in media players and home media centres this is now a simple thing to achieve. With the ever increasing popularity of Roku...
92%
madshrimps.be
Updated:
2017-02-16 01:41:14
At first we would like to thank QNAP for offering a sample of their TS-451A 4-bay Dual-core NAS with QuickAccess for testing and reviewing.“QNAP Systems, Inc, as its brand promise "Quality Network Appliance Provider", aims to deliver comprehensive offeri...
Bottom line The TS-451A Dual-Core NAS with QuickAccess packs enough performance for home users and is also able to perform in SOHO environments; the product is available in two flavors, 2GB and 4GB and while the 2GB version works well for most tasks except Virtualiza...
0%
hw4all.com
Updated:
2018-07-04 19:21:01
QNAP again revised the range of its products and introduced two powerful models in the line of TS-x51A – high-performance storage for home users based on the high-speed processor Intel Celeron N3060. Thanks to the HDMI output and remote control, the TS-x5...
Bottom line With the new TS-451A repository, QNAP was able to present a very decent mid-range NAS model that provides high performance with the Intel Celeron N3060 processor and two or four (depending on the configuration) gigabytes of RAM. The functionality of the Q...
0%