QNAP logo

QNAP TS-439 Pro II+ Tower Intel Atom® 1 GB 0 TB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73515
Info modified on:
14 Sept 2018, 15:16:18
Short summary description QNAP TS-439 Pro II+ Tower Intel Atom® 1 GB 0 TB:

QNAP TS-439 Pro II+, Tower, Intel Atom®, 1 GB, 0 TB

Long summary description QNAP TS-439 Pro II+ Tower Intel Atom® 1 GB 0 TB:

QNAP TS-439 Pro II+. Chassis type: Tower. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 1 GB. Total installed storage capacity: 0 TB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.