QNAP TS-420, NAS, Tower, Marvell, 0.512 GB, DDR3, 16 TB
QNAP TS-420. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Marvell, Processor frequency: 1.6 GHz. Internal memory: 0.512 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System