QNAP logo

QNAP TS-419P II, 2x 1 TB Tower Marvell 0.5 GB DDR3 2 TB Linux Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23249
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-419P II, 2x 1 TB Tower Marvell 0.5 GB DDR3 2 TB Linux Black:

QNAP TS-419P II, 2x 1 TB, Tower, Marvell, 0.5 GB, DDR3, 2 TB, Linux

Long summary description QNAP TS-419P II, 2x 1 TB Tower Marvell 0.5 GB DDR3 2 TB Linux Black:

QNAP TS-419P II, 2x 1 TB. Chassis type: Tower. Processor family: Marvell, Processor frequency: 2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 2 TB. Operating system installed: Linux

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.