QNAP logo

QNAP TS-269 Pro NAS Tower Intel Atom® 1 GB DDR3 10 TB HDD QNAP Turbo NAS System Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64116
Info modified on:
31 Mar 2024, 19:19:18
Short summary description QNAP TS-269 Pro NAS Tower Intel Atom® 1 GB DDR3 10 TB HDD QNAP Turbo NAS System Black:

QNAP TS-269 Pro, NAS, Tower, Intel Atom®, 1 GB, DDR3, 10 TB

Long summary description QNAP TS-269 Pro NAS Tower Intel Atom® 1 GB DDR3 10 TB HDD QNAP Turbo NAS System Black:

QNAP TS-269 Pro. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor frequency: 2.13 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 10 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo NAS System

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.