QNAP TS-259 PRO+, Intel Atom®, D525, 1 GB, 0 TB, Linux
QNAP TS-259 PRO+. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB. Total installed storage capacity: 0 TB. Operating system installed: Linux