QNAP logo

QNAP TS-251D NAS Tower Intel® Celeron® J4005 2 GB DDR4 0 TB QNAP Turbo System Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31418
Info modified on:
29 Feb 2024, 20:17:51
Short summary description QNAP TS-251D NAS Tower Intel® Celeron® J4005 2 GB DDR4 0 TB QNAP Turbo System Blue, White:

QNAP TS-251D, NAS, Tower, Intel® Celeron®, J4005, 2 GB, DDR4

Long summary description QNAP TS-251D NAS Tower Intel® Celeron® J4005 2 GB DDR4 0 TB QNAP Turbo System Blue, White:

QNAP TS-251D. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: J4005, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR4. Total installed storage capacity: 0 TB. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.