location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-239 Pro Tower 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-239 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-239 PRO show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:13:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-239 Pro Tower 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower
  • - Number of storage drives supported: 2
  • - 1.6 GHz
  • - 1
  • - 60 W
Long product name QNAP TS-239 Pro Tower 1 GB :
The long product name of QNAP TS-239 Pro Tower 1 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-239 Pro Turbo NAS
More>>>
QNAP TS-239 Pro Tower 1 GB:
The official description of QNAP TS-239 Pro Tower 1 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QNAP TS-239 Pro is the new generation 2-bay model of the worldwide award-winning Turbo NAS Series designed to deliver high performance and reliable server features such as advanced RAID protection, built-in iSCSI target service, and AES 256-bit volume-based encryption for small business.

The TS-239 Pro supports file sharing across Linux, UNIX, Mac, and Windows platforms. Different applications are supported, e.g. file server, FTP server, printer server, web server, and encrypted remote replication. Also, windows AD (Active Directory) is supported to help create an easy-to-access environment and lower the maintenance cost. SSH login and web page SSL login enable users to transfer, store, and share data securely.

The TS-239 Pro can serve as a NAS and an iSCSI target server. The built-in iSCSI target feature provides an affordable IP-SAN (Storage Area Network) alternative for SMB. You can set up the NAS to expand the storage capacity for existing application servers, such as database server and mail server in an economic way. Moreover, the "Virtual Space Allocation" (Thin Provisioning) feature is provided which allows you to flexibly allocate the capacity of iSCSI LUN (Logical Unit Number) at the beginning regardless of the physical volume capacity.

The TS-239 Pro's dominant "volume-based encryption" feature secures the server data by AES 256-bit encryption. Even if the hard drives were stolen, there is no need to fear that the confidential data would be leaked since the data can only be accessed by an authorized password.

The dual LAN ports can be configured as failover which allows the NAS server to sustain the failure of one network port to provide continuous services.

The two LAN ports of the NAS can be configured as load balancing mode for bandwidth aggregation to boost the file transfer speed (works with managed Ethernet switch with 802.3ad configured).

The NAS can be deployed with two IP settings for sharing among different workgroups in two different subnets.

All the OS and applications are embedded on the DOM. The NAS allows system booting without accessing the physical disk sectors and that avoids unsuccessful system startup caused by bad block sectors or file errors on the hard drives. Two operating systems are built on the DOM for system booting alternatively upon every system startup. When one fails, the other one will be used to boot up instead, and the failed OS is recoverable from the other healthy OS.

The Turbo NAS supports RAID 1 Mirroring for non-stop service and easy maintenance. When data crash occurs, the administrator can be alerted by e-mail alarm and LED indication. The hard disk drive can be replaced by hot swapping without turning off the server. The intelligent data rebuilding capability allows users to replace a failed drive by hot-swap. This enables automatic data rebuilding to the new drive without suffering from any system downtime.Powered by Intel 1.6 GHz CPU and 1GB DDRII memory, the TS-239 Pro is the 2-bay NAS with the best hardware specifications in the current market. The NAS comes with two Giga LAN ports which can be configured for network failover, load-balancing, and multi-IP setting. Advanced disk configurations such as RAID 0/ 1, JBOD, Online RAID Capacity Expansion and Online RAID Level Migration are supported.
The TS-239 Pro can serve as a NAS and an iSCSI target server. You can make use of the iSCSI target service to set up the NAS as a device for storage capacity expansion or a backup server of the existing servers on the local network. The “Virtual Space Allocation” (Thin Provisioning) feature is provided that you can flexibly allocate the capacity of iSCSI LUN (Logical Unit Number) at the beginning regardless of the physical volume capacity of the NAS.

To meet the demand for high security data protection of the business users, the TS-239 Pro supports AES 256-bit volume-based encryption. The encrypted disk volumes of the NAS must be unlocked by the encryption password to be accessed, which eliminates the fear of confidential data leakage if the hard drives or the NAS were stolen. Moreover, the TS-239 Pro supports file sharing across Linux, UNIX, Mac, and Windows. It provides numerous applications, e.g. file server, FTP server, printer server, web server (with phpMyAdmin, MySQL, SQLite, Joomla!). It is an ideal storage solution for your office network.

Short summary description QNAP TS-239 Pro Tower 1 GB:
This short summary of the QNAP TS-239 Pro Tower 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-239 Pro, Tower, 1 GB

Long summary description QNAP TS-239 Pro Tower 1 GB:
This is an auto-generated long summary of QNAP TS-239 Pro Tower 1 GB based on the first three specs of the first five spec groups.

QNAP TS-239 Pro. Chassis type: Tower. Processor frequency: 1.6 GHz. Internal memory: 1 GB

Storage
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
Number of storage drives supported *
2
Processor
Processor frequency *
1.6 GHz
Memory
Internal memory *
1 GB
Flash memory
128 MB
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
2
eSATA
Yes
Design
Chassis type *
Tower
Power
Power supply unit (PSU) capacity
60 W
Weight & dimensions
Weight
1.7 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
102 x 216 x 150 mm
Power requirements
100 - 240 V AC, 50 - 60 Hz
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:25:10
Uk has collected 13 expert reviews for QNAP TS-239 Pro Tower 1 GB and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-04 02:25:00
If you’re an audio, video or IT professional or have prosumer-level storage and security needs, QNAP’s TS-239 Pro Turbo NAS might be on your wish list. While the average consumer won’t appreciate the high-end features of this network-attached storage (...
Good Bounty of features...
Bad Wonky controls; hit-or-miss interface; quirky setup Min specs: NAS server; Hi-Speed USB/Gigabit Ethernet; Max Supported Capacity: 4TB, 2 drives max; 102x216x150mm; 1.7kg; Intel Atom 1.6GHz; 1GB DRAM, 128MB RAM; RAID storage controller; serial ATA-300; 300...
80%
pcadvisor.co.uk
Updated:
2011-10-04 02:25:02
Product Code: TS-239PRO If you're an audio or video professional, IT consultant, or have prosumer level storage and security needs, the QNAP TS-239 Pro Turbo NAS might be on your wish list this Christmas. While the average consumer won't appreciate...
Bottom line If you're a business owner hoping for a do-it-all NAS or a consumer looking for a home media server, there are better drives out there to fit your need. The QNAP TS-239 Pro Turbo NAS is ideally suited for IT professionals who will be able to take adva...
70%
goodgearguide.com.au
Updated:
2011-11-05 17:48:33
Built for homes and small offices, QNAPs TS-239 Pro Turbo provides two drive bays that can house up to 4TB of network-attached storage (NAS). Its a small and easy to use NAS device with lightning-fast transfer speeds; it even has iSCSI functionality. Its more expensive than the QNAP TS-219P Turbo, but its faster and offers better connectivity. The TS-239 Pro Turbo NAS device looks almost identical to the less expensive TS-219P Turbo, with the same exposed, hot-swappable drive bays that can...
Good Fast, 256-bit AES volume encryption, iSCSI virtual drive functionality, comprehensive connectivity, easy to use...
Bad Slightly expensive, high power consumption, no LCD on front panel, some network functions disabled by default...
Bottom line QNAP’s TS-239 Pro Turbo NAS device is powerful, fast and has plenty of options to suit both the home and small businesses...
90%
techworld.com
Updated:
2011-10-04 02:24:57
If you’re an audio, video or IT professional or have prosumer-level storage and security needs, QNAP’s TS-239 Pro Turbo NAS might be on your wish list. While the average consumer won’t appreciate the high-end features of this network-attached storage...
Bottom line If you’re a business owner hoping for a do-it-all NAS or a consumer looking for a home media server, there are better drives out there to fit your needs. The TS-239 Pro Turbo NAS is ideally suited for IT professionals who will be able to take advantag...
0%
maximumpc.com
Updated:
2011-10-04 02:24:59
It's full of Linux! The QNAP TS-239 Pro reminds us of nothing so much as an easier-to-use version of our home-rolled FreeNAS server (January 2010). Unlike most NAS boxes we’ve reviewed, with their little ARM embedded processors and 512MB of RAM, the TS...
Good Powerful CPU, highly configurable; locking drive bays; command line directly accessible via VGA and USB ports.
Bad Not particularly quiet. Expensive.
80%
macworld.com
Updated:
2011-10-04 02:25:04
If you’re an audio or video professional, IT consultant, or have prosumer level storage and security needs, QNAP’s TS-239 Pro Turbo NAS might be on your wish list this holiday season. While the average consumer won’t appreciate the high-end features th...
Good Bounty of features.
Bad Wonky controls; hit-or-miss interface.
Bottom line If you’re a business owner hoping for a do-it-all NAS or a consumer looking for a home media server, there are better drives out there to fit your need. The TS-239 Pro Turbo NAS is ideally suited for IT professionals who will be able to take advanta...
70%
Computerpoweruser.com
Updated:
2011-10-04 02:25:06
Finally, it’s worth noting that while the TS-239’s setup routine is made easier with large icons and wizard-based procedures, the product includes so many features (from iSCSI target service to remote replication and...
70%
etechreviews.com
Updated:
2011-10-04 02:25:08
The rectangular cabinet has a brus...
Good Rugged construction; loads of handy features; very fast throughput speed; smart webinterface; supports hotswappable RAID configurations.
Bad Boot time is lengthy; noisy exhaust fan; no LCD screen provided; complex to setup and requires networking knowhow while using it; it is expensive.
Bottom line An honest opinion about the QNAP TS230 would be that, there are no actual complaints about it as such, but I’d like to point out that it is steeply priced at $500, without any storage. This means you have to buy your hard-drives or other storage cap...
0%
pcreview.co.uk
Updated:
2011-10-04 02:25:10
to the QNAP TS-239 Pro Turbo NAS We took a look at the impressive QNAP TS-209 II Pro last year, a home/office sized NAS that provided plenty of features and became an essential part of a small office network. The QNAP TS-239 Pro is a next generation m...
0%
Brand Image Product code Product Stock Price from
QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-RP+ TS-459U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB
(show image)
TS-859U-RP+ TS-859U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859 Pro+ Tower 1 GB QNAP TS-859 Pro+ Tower 1 GB
(show image)
TS-859 PRO+ TS-859 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB
(show image)
TS-239 PRO II+ TS-239 Pro II+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-SP+ TS-459U-SP+ 0.00
(excl. VAT)
0 (incl. VAT)