QNAP logo

QNAP TS-231+ NAS Tower Annapurna Labs Alpine AL-212 1 GB DDR3 12 TB HDD QNAP Turbo System White

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27106
Info modified on:
31 Mar 2024, 19:18:45
Short summary description QNAP TS-231+ NAS Tower Annapurna Labs Alpine AL-212 1 GB DDR3 12 TB HDD QNAP Turbo System White:

QNAP TS-231+, NAS, Tower, Annapurna Labs, Alpine AL-212, 1 GB, DDR3

Long summary description QNAP TS-231+ NAS Tower Annapurna Labs Alpine AL-212 1 GB DDR3 12 TB HDD QNAP Turbo System White:

QNAP TS-231+. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor model: Alpine AL-212, Processor frequency: 1.4 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.