QNAP logo

QNAP TS-228 NAS Mini Tower ARM 1 GB DDR3 16 TB HDD QNAP Turbo System White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30761
Info modified on:
29 Feb 2024, 20:16:33
Short summary description QNAP TS-228 NAS Mini Tower ARM 1 GB DDR3 16 TB HDD QNAP Turbo System White:

QNAP TS-228, NAS, Mini Tower, ARM, 1 GB, DDR3, 16 TB

Long summary description QNAP TS-228 NAS Mini Tower ARM 1 GB DDR3 16 TB HDD QNAP Turbo System White:

QNAP TS-228. Type: NAS. Chassis type: Mini Tower. Device class: Home & Home Office. Processor family: ARM, Processor frequency: 1.1 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.