QNAP TS-219P Turbo NAS, Serial ATA II, 0, 1, eSATA, LAN, Status, USB, 1.74 kg, 0 - 40 °C, 0 - 95%
QNAP TS-219P Turbo NAS. Supported storage drive interfaces: Serial ATA II, RAID levels: 0, 1. LED indicators: eSATA, LAN, Status, USB. Weight: 1.74 kg. Dimensions (WxDxH): 102 x 216 x 150 mm, Power requirements: 100 - 240, Compatible operating systems: Windows 98/ ME/ NT/ 2000/ XP/ 2003/ Vista/ Windows 7 (32bit & 64bit) Mac OS X Linux Unix