QNAP logo

QNAP TS-212-E NAS/storage server Mini Tower Marvell 6281 0.256 GB DDR2 0 TB QNAP Turbo NAS System White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104107
Info modified on:
31 Mar 2024, 19:15:38
Short summary description QNAP TS-212-E NAS/storage server Mini Tower Marvell 6281 0.256 GB DDR2 0 TB QNAP Turbo NAS System White:

QNAP TS-212-E, NAS, Mini Tower, Marvell, 6281, 0.256 GB, DDR2

Long summary description QNAP TS-212-E NAS/storage server Mini Tower Marvell 6281 0.256 GB DDR2 0 TB QNAP Turbo NAS System White:

QNAP TS-212-E. Type: NAS. Chassis type: Mini Tower. Device class: Home & Home Office. Processor family: Marvell, Processor model: 6281, Processor frequency: 1.2 GHz. Internal memory: 0.256 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB. Operating system installed: QNAP Turbo NAS System

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.