QNAP TS-210 Turbo NAS, Marvell, 6281, 0.25 GB, DDR2, 0 TB
QNAP TS-210 Turbo NAS. Processor family: Marvell, Processor model: 6281, Processor frequency: 0.8 GHz. Internal memory: 0.25 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB