location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-210 Turbo NAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-210 Turbo NAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-210-EU show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:44:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-210 Turbo NAS :
The long product name of QNAP TS-210 Turbo NAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-210 Turbo NAS, Marvell 6281 800MHz, 256MB DDRII, Gigabit Ethernet, USB 2.0, 3.5" SATA I/II
More>>>
QNAP TS-210 Turbo NAS:
The official description of QNAP TS-210 Turbo NAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More and more people are turning to network attached storage (NAS) as an alternative for PC-based servers to store their digital contents due to native NAS advantages such as low power consumption, small size, and easy installation/setup. The QNAP TS-210 Turbo NAS is the most economic two-drive storage solution for Prosumers and SOHO users who want a NAS with compelling features, solid performance, low power consumption and high reliability.

Incorporating a Marvell 800 MHz CPU and 256MB DDRII RAM, the power consumption of the TS-210 Turbo NAS in operation is only 14W which is much less than that of a PC. The TS-210 offers features more often found in much higher end NAS servers, including built-in iSCSI target service, policy-based unauthorized IP blocking, SNMP (Simple Network Management Protocol), remote replication, a Gigabit LAN port, and 3 USB ports (the front USB port includes an auto-copy feature).

The TS-210 Turbo NAS is not only an ideal storage server but also a multimedia station to enhance your home entertainment experience. The built-in UPnP/ DLNA media server (with TwonkyMedia enabled) of the Turbo NAS supports gaming consoles for media playing and the NAS works well with NFS-supported High-Definition (HD) digital media players. Also, the TS-210’s AJAX-based NAS management software utilizes a web interface that allows intuitive management of all the Turbo NAS features.

Short summary description QNAP TS-210 Turbo NAS:
This short summary of the QNAP TS-210 Turbo NAS data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-210 Turbo NAS, Serial ATA II, 3.5", 0, 1, LAN, Power, Status, USB, 910 g, 0 - 40 °C

Long summary description QNAP TS-210 Turbo NAS:
This is an auto-generated long summary of QNAP TS-210 Turbo NAS based on the first three specs of the first five spec groups.

QNAP TS-210 Turbo NAS. Supported storage drive interfaces: Serial ATA II, Storage drive size: 3.5", RAID levels: 0, 1. LED indicators: LAN, Power, Status, USB. Weight: 910 g. Dimensions (WxDxH): 85 x 218 x 165 mm, Security features: K-Lock, Compatible operating systems: Windows 2000/ XP/ 2003/ Vista/ Windows 7 (32bit & 64bit) Mac OS X Linux Unix

Storage
Supported storage drive interfaces
Serial ATA II
Storage drive size
3.5"
RAID levels
0, 1
Number of storage drives supported *
2
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
1
Design
LED indicators
LAN, Power, Status, USB
Weight & dimensions
Weight
910 g
Packaging content
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
85 x 218 x 165 mm
Security features
K-Lock
Compatible operating systems
Windows 2000/ XP/ 2003/ Vista/ Windows 7 (32bit & 64bit) Mac OS X Linux Unix
Software version
Linux
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:28:58
Uk has collected 7 expert reviews for QNAP TS-210 Turbo NAS and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
computeractive.co.uk
Updated:
2011-10-04 02:28:58
A few months ago we reviewed the Synology DS210j, a device that allows you to connect one or two hard disks to a home network and use as a mini server for storing files, backups, music and video.As its name suggests, Qnap's TS-210 is a very similar pro...
Good Stylish interface; iPhone application streams media files; fairly good looking...
Bad Web interface could have been simpler; iPhone app settings not clear...
Bottom line A great alternative to the Synology DS210j, this model is prettier and works cleverly with an iPhone...
100%
v3.co.uk
Updated:
2011-10-04 02:28:58
A few months ago we reviewed the Synology DS210j, a device that allows you to connect one or two hard disks to a home network and use as a mini server for storing files, backups, music and video.As its name suggests, Qnap's TS-210 is a very similar pro...
Good Stylish interface; iPhone application streams media files; fairly good looking...
Bad Web interface could have been simpler; iPhone app settings not clear...
Bottom line A great alternative to the Synology DS210j, this model is prettier and works cleverly with an iPhone Good points Stylish interface; iPhone application streams media files; fairly good looking Bad points Web interface could have been simpler; iPhone ap...
100%
pcadvisor.co.uk
Updated:
2011-10-04 02:28:58
Product Code: TS-210 The QNAP TS-210 Turbo NAS device is cheap and simple, but doesn't have the performance and features found of more expensive products. As an entry-level server, however, the NAS device is a good value option. Thge QNAP TS-210 Tur...
Bottom line We certainly wouldn't recommend the TS-210 Turbo NAS device if you're looking to support 10-15 people with continual backups and file transfers. However, as an entry-level network storage option with some server capabilities, the TS-210 Turbo prov...
70%
goodgearguide.com.au
Updated:
2011-11-05 17:58:00
QNAP's TS-210 Turbo network-attached storage device looks a little basic when you compare it to beefier two-bay NAS devices like the TS-239 Pro Turbo. However, it still fits two hard drives, provides up to 4TB of storage and even retains the ability to connect to iSCSI servers. While insufficient memory and a low-powered CPU will keep it out of a high-performance business environment, the cheap price makes it a tempting purchase for the home or small office.The QNAP TS-210 Turbo must be dism...
Good Relatively inexpensive, outperforms competition, iSCSI server capabilities...
Bad Lacks Time Machine and HFS+ support, no AES encryption or online RAID migration...
Bottom line QNAP’s TS-210 Turbo NAS device is cheap and simple, but doesn’t have the performance and features found of more expensive products. As an entry-level server, however, the NAS device is a good value option...
75%
tech2.com
Updated:
2011-10-04 02:28:58
Data servers are complicated, expensive pieces of hardware. For smaller setups such as for a home network setup or a SoHo, a more affordable and simpler solution is required. Solution in a small boxNAS devices are ideal for such needs. The QNAP TS-210...
Bottom line The QNAP TS-210 is an extremely capable NAS device that does its job extremely well. QNAP claims a maximum power requirement of 14W during operation, which is very low as compared to a computer. This would be one of the reasons you would invest in a de...
80%
Bit-Tech.net
Updated:
2016-12-29 03:04:48
QNAP has a long-standing reputation for making excellent NAS boxes so both the TS-210 and we tested recently had a lot to live up to. The cheaper TS-210 has an 800MHz Marvell CPU while the TS-219P is equipped with a 1.2GHz processor. The TS-219P also...
Bottom line How we tested and speed test results Published on 29th November 2010 by Antony Leather How we testedAny device connected to a Gigabit LAN will have maximum read and write speeds of 125MB/sec. However, just as the controller chip on an SSD has a huge...
80%
Brand Image Product code Product Stock Price from
QNAP TS-110 Turbo NAS QNAP TS-110 Turbo NAS
(show image)
TS-110-EU TS-110 Turbo NAS 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-219P Turbo NAS QNAP TS-219P Turbo NAS
(show image)
TS-219P-EU TS-219P Turbo NAS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)