QNAP logo

QNAP TS-209 Pro II Desktop 0.25 GB DDR2 0 TB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86410
Info modified on:
21 Oct 2022, 10:14:32
Short summary description QNAP TS-209 Pro II Desktop 0.25 GB DDR2 0 TB:

QNAP TS-209 Pro II, Desktop, 0.25 GB, DDR2, 0 TB

Long summary description QNAP TS-209 Pro II Desktop 0.25 GB DDR2 0 TB:

QNAP TS-209 Pro II. Chassis type: Desktop. Processor frequency: 0.5 GHz. Internal memory: 0.25 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.