QNAP logo

QNAP TS-1685 NAS Desktop Intel® Xeon® D D-1531 16 GB DDR4 48 TB HDD QNAP Turbo System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14616
Info modified on:
06 Aug 2024, 09:59:10
Short summary description QNAP TS-1685 NAS Desktop Intel® Xeon® D D-1531 16 GB DDR4 48 TB HDD QNAP Turbo System Black:

QNAP TS-1685, NAS, Desktop, Intel® Xeon® D, D-1531, 16 GB, DDR4

Long summary description QNAP TS-1685 NAS Desktop Intel® Xeon® D D-1531 16 GB DDR4 48 TB HDD QNAP Turbo System Black:

QNAP TS-1685. Type: NAS. Chassis type: Desktop. Device class: Large Enterprise Business. Processor family: Intel® Xeon® D, Processor model: D-1531, Processor frequency: 2.2 GHz. Internal memory: 16 GB, Internal memory type: DDR4. Total installed storage capacity: 48 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.