QNAP logo

QNAP TS-1263U-RP NAS Rack (2U) 4 GB DDR3L 36 TB HDD QNAP Turbo System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22800
Info modified on:
10 Aug 2024, 09:21:35
Short summary description QNAP TS-1263U-RP NAS Rack (2U) 4 GB DDR3L 36 TB HDD QNAP Turbo System Black:

QNAP TS-1263U-RP, NAS, Rack (2U), 4 GB, DDR3L, 36 TB, HDD

Long summary description QNAP TS-1263U-RP NAS Rack (2U) 4 GB DDR3L 36 TB HDD QNAP Turbo System Black:

QNAP TS-1263U-RP. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 36 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.