QNAP logo

QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 128 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36861
Info modified on:
22 Feb 2024, 20:10:40
Short summary description QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 128 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey:

QNAP TDS-16489U, NAS, Rack (3U), Intel Xeon E5 v3, E5-2620V3, 128 GB, DDR4

Long summary description QNAP TDS-16489U NAS Rack (3U) Intel Xeon E5 v3 E5-2620V3 128 GB DDR4 32 TB HDD QNAP Turbo System Black, Grey:

QNAP TDS-16489U. Type: NAS. Chassis type: Rack (3U). Device class: Large Enterprise Business. Processor family: Intel Xeon E5 v3, Processor model: E5-2620V3, Processor frequency: 2.4 GHz. Internal memory: 128 GB, Internal memory type: DDR4. Total installed storage capacity: 32 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.