QNAP logo

QNAP HS-251+ NAS Compact Intel® Celeron® 2 GB DDR3L 4 TB HDD QNAP Turbo System Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25396
Info modified on:
13 Nov 2020, 16:26:13
Short summary description QNAP HS-251+ NAS Compact Intel® Celeron® 2 GB DDR3L 4 TB HDD QNAP Turbo System Black:

QNAP HS-251+, NAS, Compact, Intel® Celeron®, 2 GB, DDR3L, 4 TB

Long summary description QNAP HS-251+ NAS Compact Intel® Celeron® 2 GB DDR3L 4 TB HDD QNAP Turbo System Black:

QNAP HS-251+. Type: NAS. Chassis type: Compact. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L. Total installed storage capacity: 4 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.