QNAP logo

QNAP HS-210 NAS Compact Marvell 0.5 GB 12 TB HDD QNAP Turbo NAS System Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12581
Info modified on:
31 Mar 2024, 19:09:00
Short summary description QNAP HS-210 NAS Compact Marvell 0.5 GB 12 TB HDD QNAP Turbo NAS System Black:

QNAP HS-210, NAS, Compact, Marvell, 0.5 GB, 12 TB, HDD

Long summary description QNAP HS-210 NAS Compact Marvell 0.5 GB 12 TB HDD QNAP Turbo NAS System Black:

QNAP HS-210. Type: NAS. Chassis type: Compact. Device class: Home & Home Office. Processor family: Marvell, Processor frequency: 1.6 GHz. Internal memory: 0.5 GB. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo NAS System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.