Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PURO IPC75503 mobile phone case 14 cm (5.5") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PURO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPC75503
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPC75503NUDEBLK
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8033830173776
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPURO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5012
This statistic is based on the 96362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94193 free Open Icecat users.
Info modified on: 08 Oct 2019 14:55:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name PURO IPC75503 mobile phone case 14 cm (5.5") Cover Transparent :
The short editorial description of PURO IPC75503 mobile phone case 14 cm (5.5") Cover Transparent

Case for Apple iPhone 7 Plus, silicone, black
More>>>
Short summary description PURO IPC75503 mobile phone case 14 cm (5.5") Cover Transparent:
This short summary of the PURO IPC75503 mobile phone case 14 cm (5.5") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

PURO IPC75503, Cover, Apple, iPhone 7 Plus, 14 cm (5.5"), Transparent

Long summary description PURO IPC75503 mobile phone case 14 cm (5.5") Cover Transparent:
This is an auto-generated long summary of PURO IPC75503 mobile phone case 14 cm (5.5") Cover Transparent based on the first three specs of the first five spec groups.

PURO IPC75503. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 7 Plus, Maximum screen size: 14 cm (5.5"), Surface coloration: Monotone, Product colour: Transparent