Long product name PURO FCBB65P1MICRO power bank Lithium Polymer (LiPo) 6500 mAh Black
:
6500 mAh Li-Poly, 2x USB A, 3.4A, Fast Charge, 20cm, black
The short editorial description of PURO FCBB65P1MICRO power bank Lithium Polymer (LiPo) 6500 mAh Black
6500 mAh Li-Poly, 2x USB A, 3.4A, Fast Charge, 20cm, black
More>>>
Short summary description PURO FCBB65P1MICRO power bank Lithium Polymer (LiPo) 6500 mAh Black:
This short summary of the PURO FCBB65P1MICRO power bank Lithium Polymer (LiPo) 6500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.
PURO FCBB65P1MICRO, Black, Universal, Lithium Polymer (LiPo), 6500 mAh, USB, 2 A
Long summary description PURO FCBB65P1MICRO power bank Lithium Polymer (LiPo) 6500 mAh Black:
This is an auto-generated long summary of PURO FCBB65P1MICRO power bank Lithium Polymer (LiPo) 6500 mAh Black based on the first three specs of the first five spec groups.
PURO FCBB65P1MICRO. Product colour: Black, Charger compatibility: Universal. Battery technology: Lithium Polymer (LiPo), Battery capacity: 6500 mAh, Charging source: USB. Input current: 2 A, Output current: 3.4 A. Depth: 13.5 mm, Cable length: 0.2 m. Cables included: Lightning, Micro-USB