location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Promise Technology SATA300 TX4, 5-Pack interface cards/adapter SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Promise Technology Check ‘Promise Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA300 TX4, 5-Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F29S3T410000000
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Promise Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Promise Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Promise Technology SATA300 TX4, 5-Pack interface cards/adapter SATA :
The long product name of Promise Technology SATA300 TX4, 5-Pack interface cards/adapter SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SATA300 TX4, 5-Pack
More>>>
Short summary description Promise Technology SATA300 TX4, 5-Pack interface cards/adapter SATA:
This short summary of the Promise Technology SATA300 TX4, 5-Pack interface cards/adapter SATA data-sheet is auto-generated and uses the product title and the first six key specs.

Promise Technology SATA300 TX4, 5-Pack, PCI, SATA, RoHS, 0 - 50 °C, 5 - 95%, 119 mm

Long summary description Promise Technology SATA300 TX4, 5-Pack interface cards/adapter SATA:
This is an auto-generated long summary of Promise Technology SATA300 TX4, 5-Pack interface cards/adapter SATA based on the first three specs of the first five spec groups.

Promise Technology SATA300 TX4, 5-Pack. Host interface: PCI, Output interface: SATA. Certification: RoHS. Width: 119 mm, Height: 51 mm. Data transfer rate: 3000 Mbit/s, Connectivity technology: Wired, Supported data transfer rates: 266 MB/s

Brand Image Product code Product Stock Price from
Promise Technology

Promise Technology SuperTrak EX16350, 1-Pack interface cards/adapter SATA
(show image)
F29SE1610000000/BULK SuperTrak EX16350, 1-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Promise Technology

Promise Technology SuperTrak EX4350, 1-Pack interface cards/adapter SATA
(show image)
F29S43510000000/BULK SuperTrak EX4350, 1-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Promise Technology

Promise Technology SuperTrak EX8350, 5-Pack interface cards/adapter SATA
(show image)
F29S83510000000 SuperTrak EX8350, 5-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Promise Technology

Promise Technology SuperTrak EX8350 interface cards/adapter SATA
(show image)
F29S83500MM0000 SuperTrak EX8350 0.00
(excl. VAT)
0 (incl. VAT)
Promise Technology

Promise Technology SuperTrak EX8350, Bulk interface cards/adapter SATA
(show image)
F29S83510000000/BULK SuperTrak EX8350, Bulk 0.00
(excl. VAT)
0 (incl. VAT)
Promise Technology

Promise Technology SATA300 TX4, Bulk interface cards/adapter SATA
(show image)
F29S3T410000000/BULK SATA300 TX4, Bulk 0.00
(excl. VAT)
0 (incl. VAT)