Promise Technology logo

Promise Technology SuperTrak EX8350 interface cards/adapter SATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24002
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 Years
Long product name Promise Technology SuperTrak EX8350 interface cards/adapter SATA:

SuperTrak EX8350 - High-Performance, Maximum Reliability SATA 3Gb/s RAID Solution

Short summary description Promise Technology SuperTrak EX8350 interface cards/adapter SATA:

Promise Technology SuperTrak EX8350, PCIe, SATA, RoHS, Intel IOP333, 500 MHz, 0, 1, 5, 6, 10, 50, JBOD

Long summary description Promise Technology SuperTrak EX8350 interface cards/adapter SATA:

Promise Technology SuperTrak EX8350. Host interface: PCIe, Output interface: SATA. Certification: RoHS. Processor model: Intel IOP333, Processor frequency: 500 MHz, RAID levels: 0, 1, 5, 6, 10, 50, JBOD. Width: 167.7 mm, Height: 68.9 mm. Data transfer rate: 3000 Mbit/s, Platform: Intel IA32, EM64T & AMD64, Cable length: 1 m

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.