Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Projecta Easy Install remote control

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Projecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Install
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10800058
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5415247030065 show
Category
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byProjecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43856
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 26 Apr 2019 14:56:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Projecta Easy Install remote control :
The short editorial description of Projecta Easy Install remote control

Easy Install plug & play IR remote control
More>>>
Projecta Easy Install remote control:
The official marketing text of Projecta Easy Install remote control as supplied by the manufacturer

Plug & play Infrared remote control set, 230 Volt; 50 Hz. Consists of a single channel handheld remote control transmitter, a plug & play receiver unit with integrated IR eye and a IEC mains lead available with European, UK or Swiss power plug; length 5 meters, colour white.

Short summary description Projecta Easy Install remote control:
This short summary of the Projecta Easy Install remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Projecta Easy Install, PVC, 5 m, 230 AV / 50 Hz

Long summary description Projecta Easy Install remote control:
This is an auto-generated long summary of Projecta Easy Install remote control based on the first three specs of the first five spec groups.

Projecta Easy Install. Buttons quantity: 3

Design
Housing material
What the casing of the product is made of.
PVC
Buttons quantity
The number of buttons that there are in/on the product.
3
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Cable length
How long the cable is.
5 m
Other features
Power requirements
230 AV / 50 Hz
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
Switzerland 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Customer service details
X