location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Multi-Mask Imager 170x246 Matte White D projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-Mask Imager 170x246 Matte White D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10630186
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Multi-Mask Imager 170x246 Matte White D projection screen :
The long product name of Da-Lite Multi-Mask Imager 170x246 Matte White D projection screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi-Mask Imager 170x246 Matte White D
More>>>
Da-Lite Multi-Mask Imager 170x246 Matte White D projection screen:
The official description of Da-Lite Multi-Mask Imager 170x246 Matte White D projection screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Projecta Multi-Mask Imager is a high-quality tensioned screen which will radically change every home cinema environment. Regardless of the image size projected, a unique true-to-cinema experience can now always be achieved. This is thanks to the electrically controlled horizontal and vertical black borders, enabling the projection screen to be effortlessly adjusted to picture sizes 4:3, 16:9, letterbox (1.85:1) and cinemascope (2.35:1). This gives every projection a perfectly fitting, matte black border, just like in a movie theatre. The screen frame has been finished with special velour fabric which absorbs the scattered light in the projection room and contributes to a higher perceived colour contrast.
The Multi-Mask Imager is fitted with the High Contrast Cinema Vision projection screen fabric. Projecta is further expanding its range in the top segment with the High Contrast Cinema Vision screen fabric, consisting of a grey basis, finished with a reflecting top layer. This screen material is exceptionally good at reproducing black values, without affecting white reproduction. The special top layer contributes to a full, natural colour reproduction and a sharper image, richer in details. In addition, the Multi-Mask Imager tensioned screen is also available with the high-quality Matte White D projection screen fabric.
- Product is approved according to the TÜV GS and CE standards and satisfies the strictest requirements for quality and safety.
- Simple mounting frame.
- Permanent mounting on wall with materials provided.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.

Short summary description Da-Lite Multi-Mask Imager 170x246 Matte White D projection screen:
This short summary of the Da-Lite Multi-Mask Imager 170x246 Matte White D projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Multi-Mask Imager 170x246 Matte White D, 170 x 246 cm, 97 kg

Long summary description Da-Lite Multi-Mask Imager 170x246 Matte White D projection screen:
This is an auto-generated long summary of Da-Lite Multi-Mask Imager 170x246 Matte White D projection screen based on the first three specs of the first five spec groups.

Da-Lite Multi-Mask Imager 170x246 Matte White D. Overall screen size (Height x Width): 170 x 246 cm. Weight: 97 kg

Performance
Overall screen size (Height x Width)
170 x 246 cm
Weight & dimensions
Weight
97 kg