Da-Lite Compact Electrol 90x160 Datalux S, 165.1 cm (65"), 146 cm, 82 cm, 16:9, Datalux
Da-Lite Compact Electrol 90x160 Datalux S. Diagonal: 165.1 cm (65"), Viewable screen width (W): 146 cm, Viewable screen height (H): 82 cm, Native aspect ratio: 16:9, Screen surface: Datalux, Format: HDTV