Da-Lite logo

Da-Lite Compact RF Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79016
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Da-Lite Compact RF Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9:

Da-Lite Compact RF Electrol 139x240 High Contrast S, 2.69 m (106"), 2.3 m, 129 cm, 16:9

Long summary description Da-Lite Compact RF Electrol 139x240 High Contrast S projection screen 2.69 m (106") 16:9:

Da-Lite Compact RF Electrol 139x240 High Contrast S. Diagonal: 2.69 m (106"), Viewable screen width (W): 2.3 m, Viewable screen height (H): 129 cm, Native aspect ratio: 16:9, Format: HDTV

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.