Da-Lite Tensioned Elpro Concept RF, Motorized, 4.37 m (172"), 3.7 m, 2.31 m, 16:10, Matte White
Da-Lite Tensioned Elpro Concept RF. Drive type: Motorized, Diagonal: 4.37 m (172"), Viewable screen width (W): 3.7 m, Viewable screen height (H): 2.31 m, Native aspect ratio: 16:10, Screen surface: Matte White, Format: Wide, Tensioned screen