Da-Lite logo

Da-Lite Cinelpro Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13504
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Da-Lite Cinelpro Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3:

Da-Lite Cinelpro Electrol 123x160 High Contrast S, 182.9 cm (72"), 146 cm, 110 cm, 4:3

Long summary description Da-Lite Cinelpro Electrol 123x160 High Contrast S projection screen 182.9 cm (72") 4:3:

Da-Lite Cinelpro Electrol 123x160 High Contrast S. Diagonal: 182.9 cm (72"), Viewable screen width (W): 146 cm, Viewable screen height (H): 110 cm, Native aspect ratio: 4:3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.