location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UW-24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5524100 show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 20:01:07
The date of the most recent change of this product data-sheet in Icecat.
ProDVX 5524100 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX UW-24
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - ARM Rockchip RK3288 1.6 GHz
  • - 61 cm (24") 1920 x 360
  • - 2 GB
  • - Card reader integrated
  • - ARM Mali-T764
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Android 8.1
Warranty: 2 years
Long product name ProDVX UW-24 :
The long product name of ProDVX UW-24. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UW-24
More>>>
ProDVX UW-24:
The official description of ProDVX UW-24 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProDVX UW-24 is an all-in-one Android SOC UltraWide Stretch Display. The ProDVX UW-24 comes with Android 8.1. This device can be connected through RJ45 LAN, WiFi and Bluetooth. This 24" all-in-one Android SOC UltraWide Signage Stretch Display comes with a special mounting plate and has metal housing.

Short summary description ProDVX UW-24:
This short summary of the ProDVX UW-24 data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX UW-24, 61 cm (24"), ARM Rockchip, 1.6 GHz, 2 GB, Android 8.1, Black

Long summary description ProDVX UW-24:
This is an auto-generated long summary of ProDVX UW-24 based on the first three specs of the first five spec groups.

ProDVX UW-24. Display diagonal: 61 cm (24"), Display resolution: 1920 x 360 pixels. Processor family: ARM Rockchip, Processor frequency: 1.6 GHz. Internal memory: 2 GB. On-board graphics card model: ARM Mali-T764. Operating system installed: Android 8.1. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 360 pixels
Native aspect ratio
16:3
Display brightness
300 cd/m²
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Processor
Processor manufacturer *
Rockchip
Processor family *
ARM Rockchip
Processor model *
RK3288
Processor cores
4
Processor frequency *
1.6 GHz
Memory
Internal memory *
2 GB
Storage
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board GPU manufacturer
ARM
On-board graphics card model *
ARM Mali-T764
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
DC-in jack
Yes
Design
Product colour *
Black
Housing material
Metal
VESA mounting
Yes
Software
Operating system installed *
Android 8.1
Weight & dimensions
Width (without stand)
615.7 mm
Depth (without stand)
34 mm
Height (without stand)
140.1 mm
Weight
2.75 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
FCC, CE, RoHS
Logistics data
Harmonized System (HS) code
85285210
Other features
Mean time between failures (MTBF)
40000 h
USB ports quantity
3
Country Distributor
Nederland 2 distributor(s)