Princess Miami Trolley XS, Trolley, Blue, 2 wheel(s), 32 L, 34 cm, 20 cm
Princess Miami Trolley XS. Luggage type: Trolley, Product main colour: Blue, Number of wheels: 2 wheel(s). Volume: 32 L, Luggage bag width: 34 cm, Luggage bag depth: 20 cm. Material: ABS synthetics