Princess 338902 Robot Vacuum Cleaner, Dust bag, Black, Round, 0.35 L, 60 dB, Carpet, Hard floor, Laminate, Linoleum, Parquet, Tiles, Wood
Princess 338902 Robot Vacuum Cleaner. Dust container type: Dust bag, Product colour: Black, Shape: Round. Dust capacity (total): 0.35 L, Noise level: 60 dB, Floor surfaces supported: Carpet, Hard floor, Laminate, Linoleum, Parquet, Tiles, Wood. Runtime: 85 min, Power plug type: Type C. Weight: 2.73 kg. Package width: 366 mm, Package depth: 128 mm, Package height: 300 mm