Princess logo

Princess 01.292986.01.001 Popcorn Maker

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122930
Info modified on:
06 Aug 2022, 00:34:09
Short summary description Princess 01.292986.01.001 Popcorn Maker:

Princess 01.292986.01.001 Popcorn Maker, Black, White, 3 min, 60 g, 1100 W, 220 - 240 V, 50 / 60 Hz

Long summary description Princess 01.292986.01.001 Popcorn Maker:

Princess 01.292986.01.001 Popcorn Maker. Product colour: Black, White, Preparation time: 3 min, Capacity: 60 g. Power: 1100 W, AC input voltage: 220 - 240 V, AC input frequency: 50 / 60 Hz. Weight: 872 g. Products per master (outer) case: 6 pc(s), Master (outer) case width: 290 mm, Master (outer) case length: 520 mm. Country of origin: China, Doesn't contain: Bisphenol A (BPA)

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.