Princess 271941 Rice Cooker, Black, Stainless steel, 1.8 L, 1.1 m, Stainless steel, Glass, 700 W
Princess 271941 Rice Cooker. Product colour: Black, Stainless steel, Volume: 1.8 L, Cord length: 1.1 m. Power: 700 W, AC input voltage: 230 V, AC input frequency: 50 / 60 Hz. Weight: 2.35 kg. Package width: 280 mm, Package depth: 280 mm, Package height: 232 mm. Products per intermodal container (20ft): 1216 pc(s), Products per intermodal container (40ft): 2692 pc(s), Products per intermodal container (40ft, HC): 3164 pc(s)