Princess logo

Princess 249402 Coffee Maker and Grind DeLuxe

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126347
Info modified on:
29 Jun 2024, 11:42:42
End of life date:
25 Jun 2024
Short summary description Princess 249402 Coffee Maker and Grind DeLuxe:

Princess 249402 Coffee Maker and Grind DeLuxe, Drip coffee maker, 1.25 L, Ground coffee, Built-in grinder, 1000 W, Black, Stainless steel

Long summary description Princess 249402 Coffee Maker and Grind DeLuxe:

Princess 249402 Coffee Maker and Grind DeLuxe. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1.25 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups, Number of spouts: 1, Built-in grinder. Display type: LCD. Power: 1000 W. Product colour: Black, Stainless steel

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.