Princess logo

Princess 182626 Family Castel

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38809
Info modified on:
14 Mar 2024, 19:29:34
End of life date:
05 Jan 2018
Short summary description Princess 182626 Family Castel:

Princess 182626 Family Castel, Deep fryer, 3 L, 0.7 kg, 3 L, 190 °C, 4 person(s)

Long summary description Princess 182626 Family Castel:

Princess 182626 Family Castel. Product type: Deep fryer, Capacity: 3 L, Fryer food capacity: 0.7 kg. Construction type: Single, Product colour: Stainless steel, Control type: Rotary. Display type: Analog. Power: 2000 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 400 mm, Depth: 170 mm, Height: 250 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.