Princess logo

Princess 182022 Digital Aerofryer XL

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137085
Info modified on:
20 Dec 2022, 12:52:34
Short summary description Princess 182022 Digital Aerofryer XL:

Princess 182022 Digital Aerofryer XL, Hot air fryer, 4.5 L, 1.2 kg, 80 °C, 200 °C, 5 person(s)

Long summary description Princess 182022 Digital Aerofryer XL:

Princess 182022 Digital Aerofryer XL. Product type: Hot air fryer, Capacity: 4.5 L, Fryer food capacity: 1.2 kg. Construction type: Single, Product colour: Black, Silver, Control type: Buttons. Display type: LCD. Power: 1500 W, AC input frequency: 50 / 60 Hz, Power plug type: Type F (CEE 7/4). Weight: 5.35 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.