Princess logo

Princess 162900 Raclette Pure 4

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122680
Info modified on:
29 Jun 2024, 11:42:39
End of life date:
25 Jun 2024
Short summary description Princess 162900 Raclette Pure 4:

Princess 162900 Raclette Pure 4, 4 person(s), Black, Rectangular, Aluminium, 230 x 209 mm, Rotary

Long summary description Princess 162900 Raclette Pure 4:

Princess 162900 Raclette Pure 4. Number of persons: 4 person(s), Product colour: Black, Form factor: Rectangular. Power: 700 W, AC input voltage: 220-240 V. Weight: 1.87 kg. Package width: 352 mm, Package depth: 265 mm, Package height: 181 mm. Number of pans: 4 pc(s)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.