Princess logo

Princess 162820 Raclette 8 Stone and Grill Party

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104701
Info modified on:
01 Jul 2024, 14:14:22
Short summary description Princess 162820 Raclette 8 Stone and Grill Party:

Princess 162820 Raclette 8 Stone and Grill Party, 8 person(s), Black, Rectangular, Aluminium/stone, 210 x 210 mm, Rotary

Long summary description Princess 162820 Raclette 8 Stone and Grill Party:

Princess 162820 Raclette 8 Stone and Grill Party. Number of persons: 8 person(s), Product colour: Black, Form factor: Rectangular. Power: 1400 W, AC input voltage: 220-240 V. Weight: 4.4 kg. Package width: 562 mm, Package depth: 242 mm, Package height: 140 mm. Number of pans: 8 pc(s)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.