Princess 162710 Raclette 8 Stone and Grill Party, 8 person(s), Black, Oval, Aluminium/stone, 210 x 300 mm, Rotary
Princess 162710 Raclette 8 Stone and Grill Party. Number of persons: 8 person(s), Product colour: Black, Form factor: Oval. Power: 1200 W, AC input voltage: 220-240 V. Weight: 4.43 kg. Package width: 186 mm, Package depth: 490 mm, Package height: 318 mm. Number of pans: 8 pc(s)