Princess logo

Princess 115001 Pizza Maker

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126937
Info modified on:
29 Jun 2024, 11:42:38
End of life date:
25 Jun 2024
Short summary description Princess 115001 Pizza Maker:

Princess 115001 Pizza Maker, 1 pizza(s), Red, 30 cm, 1450 W, 220 - 240 V, 155 mm

Long summary description Princess 115001 Pizza Maker:

Princess 115001 Pizza Maker. Number of pizzas: 1 pizza(s), Product colour: Red, Maximum pizza diameter: 30 cm. Power: 1450 W, AC input voltage: 220 - 240 V. Height: 155 mm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.