Princess 112380 Food Dryer, Black, Transparent, 70 °C, 35 °C, 350 W, 220 - 240 V, 2.93 kg
Princess 112380 Food Dryer. Product colour: Black, Transparent, Maximum temperature (top): 70 °C, Maximum temperature (bottom): 35 °C. Power: 350 W, AC input voltage: 220 - 240 V. Weight: 2.93 kg. Package width: 365 mm, Package depth: 365 mm, Package height: 210 mm