Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Polaroid PL-FILFDND200052 camera lens filter 5.2 cm Neutral density camera filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Polaroid
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL-FILFDND200052
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL-FILFDND200052
Category
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPolaroid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2392
This statistic is based on the 93612 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91509 free Open Icecat users.
Info modified on: 03 Jun 2018 20:49:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: -
Long product name Polaroid PL-FILFDND200052 camera lens filter 5.2 cm Neutral density camera filter :
The short editorial description of Polaroid PL-FILFDND200052 camera lens filter 5.2 cm Neutral density camera filter

Polaroid Optics 52mm HD Multi-Coated Variable Range ND2-ND2000 Neutral Density (ND) Fader Filter
More>>>
Short summary description Polaroid PL-FILFDND200052 camera lens filter 5.2 cm Neutral density camera filter:
This short summary of the Polaroid PL-FILFDND200052 camera lens filter 5.2 cm Neutral density camera filter data-sheet is auto-generated and uses the product title and the first six key specs.

Polaroid PL-FILFDND200052, 5.2 cm, Neutral density camera filter, 1 pc(s)

Long summary description Polaroid PL-FILFDND200052 camera lens filter 5.2 cm Neutral density camera filter:
This is an auto-generated long summary of Polaroid PL-FILFDND200052 camera lens filter 5.2 cm Neutral density camera filter based on the first three specs of the first five spec groups.

Polaroid PL-FILFDND200052. Filter size: 5.2 cm, Filter type: Neutral density camera filter. Quantity per pack: 1 pc(s). Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.