Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - GeForce 8500 GT GDDR2
- - 2560 x 1600 pixels 128 bit 600 MHz PCI Express x16
- - DVI-I ports quantity: 1
- - DirectX version: 10 OpenGL version: 1.5
Long product name Point of View VGA150845-RATATOUILL graphics card GeForce 8500 GT GDDR2
:
GeForce 8500GT 256MB DDR2 DirectX 10, 9 optimizations and support, OpenGL 2.0 support, 64MB of system memory
The long product name of Point of View VGA150845-RATATOUILL graphics card GeForce 8500 GT GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GeForce 8500GT 256MB DDR2 DirectX 10, 9 optimizations and support, OpenGL 2.0 support, 64MB of system memory
More>>>
Short summary description Point of View VGA150845-RATATOUILL graphics card GeForce 8500 GT GDDR2:
This short summary of the Point of View VGA150845-RATATOUILL graphics card GeForce 8500 GT GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.
Point of View VGA150845-RATATOUILL, GeForce 8500 GT, GDDR2, 128 bit, 600 MHz, 2560 x 1600 pixels, PCI Express x16
Long summary description Point of View VGA150845-RATATOUILL graphics card GeForce 8500 GT GDDR2:
This is an auto-generated long summary of Point of View VGA150845-RATATOUILL graphics card GeForce 8500 GT GDDR2 based on the first three specs of the first five spec groups.
Point of View VGA150845-RATATOUILL. Graphics processor: GeForce 8500 GT, Processor frequency: 460 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 1.5, Dual Link DVI. Interface type: PCI Express x16