Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PNY 4GB Mini Attaché 2.0 USB USB flash drive USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PNY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB Mini Attaché 2.0 USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-FD4GB/MINI-FS
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPNY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3401
This statistic is based on the 88658 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86676 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name PNY 4GB Mini Attaché 2.0 USB USB flash drive USB Type-A Black :
The short editorial description of PNY 4GB Mini Attaché 2.0 USB USB flash drive USB Type-A Black

4GB Mini Attaché 2.0 USB Flash Drive
More>>>
Short summary description PNY 4GB Mini Attaché 2.0 USB USB flash drive USB Type-A Black:
This short summary of the PNY 4GB Mini Attaché 2.0 USB USB flash drive USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

PNY 4GB Mini Attaché 2.0 USB, 4 GB, USB Type-A, 2.0, Black

Long summary description PNY 4GB Mini Attaché 2.0 USB USB flash drive USB Type-A Black:
This is an auto-generated long summary of PNY 4GB Mini Attaché 2.0 USB USB flash drive USB Type-A Black based on the first three specs of the first five spec groups.

PNY 4GB Mini Attaché 2.0 USB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:24:23
Uk has collected 3 expert reviews for PNY 4GB Mini Attaché 2.0 USB USB flash drive USB Type-A Black and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:24:26
Nl heeft 3 proffesionele recensies verzameld voor PNY 4GB Mini Attaché 2.0 USB USB flash drive USB Type-A Zwart. Het gemiddelde van deze proffesionele recensies is 58 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:24:23
Fr a recueilli 3 avis d’experts pour PNY 4GB Mini Attaché 2.0 USB lecteur USB flash 4 Go USB Type-A Noir et la note moyenne est de 58 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:24:23
De hat 3 Expertenmeinungen über PNY 4GB Mini Attaché 2.0 USB USB-Stick USB Typ-A Schwarz eingeholt. Das duchschnittliche Epertenrating ist 58 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:24:23
Testseek ha raccolto 3 recensioni da parte di esperti per PNY 4GB Mini Attaché 2.0 USB unità flash USB USB tipo A Nero e la valutazione media da parte degli esperti è di 58 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:24:26
Es ha coleccionado 3 opiniones de expertos para PNY 4GB Mini Attaché 2.0 USB unidad flash USB USB tipo A Negro y la calificación media es 58 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:24:26
Dk har samlet 3 ekspertanmeldelser for PNY 4GB Mini Attaché 2.0 USB USB-nøgle USB Type-A Sort og den gennemsnitlige ekspertbedømmelse er 58 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:24:26
Se har samlat in 3 experttester för PNY 4GB Mini Attaché 2.0 USB USB-sticka USB Type-A Svart och det genomsnittliga betyget är 58 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
58%
Source Review comments Score
megaobzor.com/
Updated:
2013-08-24 12:45:56
В рамках Лаборатории MegaObzor.com рассмотрим флеш-накопитель PNY Mini Hook Attache 32GB . Линейку этих накопителей аккуратно представили год назад, в неё вошли варианты с разным объёмом данных - 32GB, 16GB, 8GB и 4GB. И несмотря на прошедший год, наш обз...
Bottom line За время эксплуатации PNY Mini Hook Attache 32GB проблем не выявлено. В ходе использования выявлены плюсы и минусы этого накопителя.Плюсами являются: металлический корпус, карабин, компактный размер, качество сборки.Минусами считаю - стоимость, USB 2.0.Уд...
0%
toptenreviews.com
Updated:
2011-09-23 16:24:20
The PNY Mini Attache is not a bad USB flash drive and has some good features. The reasons this drive scored lower is because doesn’t come with any preinstalled software, it only comes with a 1-year warranty and doesn’t offer many additional features.A...
75%
Laptopmag.com
Updated:
2011-09-23 16:24:21
Featuring a sturdy design and middle-of-the-road write speeds, the 8GB PNY Mini Attaché is a respectable flash drive. However, its read speeds are bottom-of-the-barrel and the warranty is lacking on this $25 device.DesignWith its basic black and blue...
Good Average write speed, Swivel cap design...
Bad Slow read speed, Short warranty, Lacks backup and encryption software...
Bottom line Despite the affordable $24.99 price, the PNY Mini Attaché isn’t a device that we can recommend over other USB drives because it lacks the aesthetics, features, and all-around performance that its rivals possess. Still, it offers a solid 8GB of stora...
40%
Show all
Customer service details