Plustek logo

Plustek SmartOffice PL806 scanner Flatbed & ADF scanner 600 x 600 DPI A4 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62172
Info modified on:
17 Nov 2022, 19:19:25
End of life date:
31 Oct 2022
Short summary description Plustek SmartOffice PL806 scanner Flatbed & ADF scanner 600 x 600 DPI A4 White:

Plustek SmartOffice PL806, 216 x 356 mm, 600 x 600 DPI, 48 bit, Flatbed & ADF scanner, White, CCD

Long summary description Plustek SmartOffice PL806 scanner Flatbed & ADF scanner 600 x 600 DPI A4 White:

Plustek SmartOffice PL806. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: White. Sensor type: CCD. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.